Cypress Semiconductor Corp. Memory - SRAM - CY7C024E-15AXC CY7C024E-15AXC

Description
CY7C024 - 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet
Description
CY7C024 - 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C024E-15AXC - Rochester Electronics
Newburyport, MA, United States
CY7C024 - 4K x 16 Dual-Port Static RAM

CY7C024 - 4K x 16 Dual-Port Static RAM

Supplier's Site Datasheet
Memory - SRAM - CY7C024E-15AXC - 000353-CY7C024E-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C024E-15AXC
000353-CY7C024E-15AXC
Memory - SRAM - CY7C024E-15AXC 000353-CY7C024E-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000353-CY7C024E-15AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000353-CY7C024E-15AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C024E-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C024E-15AXC
Integrated Circuits (ICs) - Memory - Memory CY7C024E-15AXC
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site
Memory - CY7C024E-15AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C024E-15AXC 000353-CY7C024E-15AXC CY7C024E-15AXC CY7C024E-15AXC
Product Name Memory - SRAM - CY7C024E-15AXC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; TQFP; 100-TQFP (14x14) QFP; 100-LQFP
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - CY14B104NA-ZS25XET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Memory - 71V2546S150PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details