Cypress Semiconductor Corp. Memory - SRAM - CY7C024AV-20AXCT CY7C024AV-20AXCT

Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet
Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C024AV-20AXCT - Rochester Electronics
Newburyport, MA, United States
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

Supplier's Site Datasheet
Memory - SRAM - CY7C024AV-20AXCT - 916343-CY7C024AV-20AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C024AV-20AXCT
916343-CY7C024AV-20AXCT
Memory - SRAM - CY7C024AV-20AXCT 916343-CY7C024AV-20AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916343-CY7C024AV-20A XCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C024 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916343-CY7C024AV-20AXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20 ns 100-TQFP (14x14)
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C024
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C024AV-20AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C024AV-20AXCT
Integrated Circuits (ICs) - Memory CY7C024AV-20AXCT
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C024AV-20AXCT 916343-CY7C024AV-20AXCT CY7C024AV-20AXCT
Product Name Memory - SRAM - CY7C024AV-20AXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; TQFP; 100-TQFP (14x14) QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104L-ZS20XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers