Rochester Electronics Memory - SRAM - CY7C1011CV33-12AI CY7C1011CV33-12AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916348-CY7C1011CV33- 12AI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 44-TQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916348-CY7C1011CV33- 12AI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 44-TQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1011CV33-12AI - 916348-CY7C1011CV33-12AI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1011CV33-12AI
916348-CY7C1011CV33-12AI
Memory - SRAM - CY7C1011CV33-12AI 916348-CY7C1011CV33-12AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916348-CY7C1011CV33- 12AI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 44-TQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916348-CY7C1011CV33-12AI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 44-TQFP (10x10)
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Family Name: CY7C1011
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX16

STANDARD SRAM, 128KX16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916348-CY7C1011CV33-12AI CY7C1011CV33-12AI
Product Name Memory - SRAM - CY7C1011CV33-12AI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 1347969-CY22E016L-SZ35XI - Win Source Electronics
Specs
Memory Category Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
5 suppliers
Memory - 7164S25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details