Cypress Semiconductor Corp. Memory - RAM - CY7C024AV-20AXI CY7C024AV-20AXI

Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet
Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C024AV-20AXI - Rochester Electronics
Newburyport, MA, United States
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

Supplier's Site Datasheet
Memory - RAM - CY7C024AV-20AXI - 1164564-CY7C024AV-20AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C024AV-20AXI
1164564-CY7C024AV-20AXI
Memory - RAM - CY7C024AV-20AXI 1164564-CY7C024AV-20AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164564-CY7C024AV-20 AXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 20ns Family Name: CY7C024AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V24S55PFI; 70V24S55PFI8; 70V24S25PFI8; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164564-CY7C024AV-20AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 20ns
Family Name: CY7C024AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V24S55PFI; 70V24S55PFI8; 70V24S25PFI8;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C024AV-20AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 100-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C024AV-20AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C024AV-20AXI
Integrated Circuits (ICs) - Memory - Memory CY7C024AV-20AXI
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C024AV-20AXI 1164564-CY7C024AV-20AXI CY7C024AV-20AXI CY7C024AV-20AXI
Product Name Memory - RAM - CY7C024AV-20AXI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP QFP; 100-LQFP
Access Time 20 ns 20 ns
Cycle Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S100PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details