Rochester Electronics Memory - SRAM - CY7C09369V-9AC CY7C09369V-9AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867637-CY7C09369V-9A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 288Kb (16K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09369 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867637-CY7C09369V-9A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 288Kb (16K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09369 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09369V-9AC - 867637-CY7C09369V-9AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09369V-9AC
867637-CY7C09369V-9AC
Memory - SRAM - CY7C09369V-9AC 867637-CY7C09369V-9AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867637-CY7C09369V-9A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 288Kb (16K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09369 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867637-CY7C09369V-9AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 288Kb (16K x 18) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C09369
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
DUAL-PORT SRAM, 16KX18, 9NS

DUAL-PORT SRAM, 16KX18, 9NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867637-CY7C09369V-9AC CY7C09369V-9AC
Product Name Memory - SRAM - CY7C09369V-9AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers