Rochester Electronics Memory - SRAM - CY62256LL-70ZI CY62256LL-70ZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867608-CY62256LL-70Z I Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867608-CY62256LL-70Z I Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256LL-70ZI - 867608-CY62256LL-70ZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256LL-70ZI
867608-CY62256LL-70ZI
Memory - SRAM - CY62256LL-70ZI 867608-CY62256LL-70ZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867608-CY62256LL-70Z I Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867608-CY62256LL-70ZI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I
Package: Bulk
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 32KX8, 70NS

STANDARD SRAM, 32KX8, 70NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867608-CY62256LL-70ZI CY62256LL-70ZI
Product Name Memory - SRAM - CY62256LL-70ZI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 5962-9232404MYA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-LCC
View Details
3 suppliers