Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY62256VNLL-70ZRI

Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote
Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY62256VNLL-70ZRI is a 256K (32K x 8) static RAM memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V and features a maximum access time of 70 ns. This memory is designed for various temperature ranges, including commercial (0°C to 70°C), industrial (-40°C to 85°C), and automotive applications (-40°C to 125°C). The device includes an automatic power-down feature that significantly reduces power consumption when deselected, making it suitable for low-power applications. It supports easy memory expansion through active LOW chip enable (CE) and output enable (OE) signals, along with TTL compatible inputs and outputs. The CY62256VNLL-70ZRI is available in a 28-pin reverse TSOP I package, which facilitates compact designs. Engineers considering this product should note its low active and standby power characteristics, as well as its high-speed performance, making it a viable option for applications requiring efficient and reliable memory solutions.

Datasheet Summary
Powered by GS/AI

The CY62256VNLL-70ZRI is a 256K (32K x 8) static RAM memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.7V to 3.6V and features a maximum access time of 70 ns. This memory is designed for various temperature ranges, including commercial (0°C to 70°C), industrial (-40°C to 85°C), and automotive applications (-40°C to 125°C). The device includes an automatic power-down feature that significantly reduces power consumption when deselected, making it suitable for low-power applications. It supports easy memory expansion through active LOW chip enable (CE) and output enable (OE) signals, along with TTL compatible inputs and outputs. The CY62256VNLL-70ZRI is available in a 28-pin reverse TSOP I package, which facilitates compact designs. Engineers considering this product should note its low active and standby power characteristics, as well as its high-speed performance, making it a viable option for applications requiring efficient and reliable memory solutions.

Suppliers

Company
Product
Description
Supplier Links
 - CY62256VNLL-70ZRI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 70ns PDSO28

Standard SRAM, 32KX8, 70ns PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62256VNLL-70ZRI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY62256VNLL-70ZRI
Integrated Circuits (ICs) - Memory - Memory CY62256VNLL-70ZRI
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site
Memory - CY62256VNLL-70ZRI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62256VNLL-70ZRI CY62256VNLL-70ZRI CY62256VNLL-70ZRI
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type SOP; SSOP; TSSOP; TSSOP28 28-TSOP I SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Cycle Time 70 ns
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details