Rochester Electronics Memory - SRAM - CY7C09359AV-9AXC CY7C09359AV-9AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867635-CY7C09359AV-9 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 144Kb (8K x 18) Parallel 67 MHz 9 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867635-CY7C09359AV-9 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 144Kb (8K x 18) Parallel 67 MHz 9 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09359AV-9AXC - 867635-CY7C09359AV-9AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09359AV-9AXC
867635-CY7C09359AV-9AXC
Memory - SRAM - CY7C09359AV-9AXC 867635-CY7C09359AV-9AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867635-CY7C09359AV-9 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 144Kb (8K x 18) Parallel 67 MHz 9 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867635-CY7C09359AV-9AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 144Kb (8K x 18) Parallel 67 MHz 9 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C09359
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 144K PARALLEL 100TQFP

IC SRAM 144K PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867635-CY7C09359AV-9AXC CY7C09359AV-9AXC
Product Name Memory - SRAM - CY7C09359AV-9AXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details