Cypress Semiconductor Corp. Memory - RAM - CY7C024AV-25AXI CY7C024AV-25AXI

Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet
Description
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C024AV-25AXI - Rochester Electronics
Newburyport, MA, United States
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM

Supplier's Site Datasheet
Memory - RAM - CY7C024AV-25AXI - 1164566-CY7C024AV-25AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C024AV-25AXI
1164566-CY7C024AV-25AXI
Memory - RAM - CY7C024AV-25AXI 1164566-CY7C024AV-25AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164566-CY7C024AV-25 AXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Family Name: CY7C024AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V24S25PFG; 70V24S25PFG8; 70V24S25PF8; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164566-CY7C024AV-25AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 25ns
Family Name: CY7C024AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V24S25PFG; 70V24S25PFG8; 70V24S25PF8;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C024AV-25AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C024AV-25AXI
Integrated Circuits (ICs) - Memory - Memory CY7C024AV-25AXI
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C024AV-25AXI 1164566-CY7C024AV-25AXI CY7C024AV-25AXI CY7C024AV-25AXI
Product Name Memory - RAM - CY7C024AV-25AXI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP QFP; 100-LQFP
Access Time 25 ns 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 71V124SA10TYG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details