Rochester Electronics Memory - SRAM - CY7C09199V-7AC CY7C09199V-7AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916346-CY7C09199V-7A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 1.152Mb (128K x 9) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09199 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916346-CY7C09199V-7A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 1.152Mb (128K x 9) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09199 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09199V-7AC - 916346-CY7C09199V-7AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09199V-7AC
916346-CY7C09199V-7AC
Memory - SRAM - CY7C09199V-7AC 916346-CY7C09199V-7AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916346-CY7C09199V-7A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 1.152Mb (128K x 9) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09199 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916346-CY7C09199V-7AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 1.152Mb (128K x 9) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C09199
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
DUAL-PORT SRAM, 128KX9, 18NS

DUAL-PORT SRAM, 128KX9, 18NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916346-CY7C09199V-7AC CY7C09199V-7AC
Product Name Memory - SRAM - CY7C09199V-7AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details