Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050606-CY62256L-70SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SLOW 5.0V LOW POWER 32K X 8 SRAM
IC SRAM 256KBIT PARALLEL 28SOIC
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 70NS, CMOS, LOW POWER, SOIC28. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 256KBIT PARALLEL 28SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 050606-CY62256L-70SNC | CY62256L-70SNC | CY62256L-70SNC | 45981679 | CY62256L-70SNC |
| Product Name | Memory - SRAM - CY62256L-70SNC | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 70 ns | 70 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; 28-SOIC | SOP; SOP28 | SOIC; 28-SOIC (0.295", 7.50mm Width) |