Cypress Semiconductor Corp. Memory CY62256NL-70SNC

Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote
Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY62256NL-70SNC is a 256K (32K x 8) static RAM device from Quarktwin Technology Ltd., designed for high performance with a maximum access time of 70 ns. It operates within a voltage range of 4.5V to 5.5V and features low active power consumption of up to 275 mW, with a low standby power option of 82.5 OºW for the LL version. The device supports various temperature ranges, including commercial (0¬8C to 70¬8C), industrial (-40¬8C to 85¬8C), and automotive applications (-40¬8C to 125¬8C). This SRAM is equipped with an automatic power-down feature that significantly reduces power consumption when deselected, making it suitable for battery-operated devices. It has TTL-compatible inputs and outputs, facilitating easy integration into existing systems. The memory expansion is simplified through active LOW chip enable (CE) and output enable (OE) signals. The CY62256NL-70SNC is available in multiple package types, including 28-Pin PDIP, Narrow SOIC, TSOP-I, and Reverse TSOP-I, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The CY62256NL-70SNC is a 256K (32K x 8) static RAM device from Quarktwin Technology Ltd., designed for high performance with a maximum access time of 70 ns. It operates within a voltage range of 4.5V to 5.5V and features low active power consumption of up to 275 mW, with a low standby power option of 82.5 OºW for the LL version. The device supports various temperature ranges, including commercial (0¬8C to 70¬8C), industrial (-40¬8C to 85¬8C), and automotive applications (-40¬8C to 125¬8C). This SRAM is equipped with an automatic power-down feature that significantly reduces power consumption when deselected, making it suitable for battery-operated devices. It has TTL-compatible inputs and outputs, facilitating easy integration into existing systems. The memory expansion is simplified through active LOW chip enable (CE) and output enable (OE) signals. The CY62256NL-70SNC is available in multiple package types, including 28-Pin PDIP, Narrow SOIC, TSOP-I, and Reverse TSOP-I, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
 - CY62256NL-70SNC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 70ns PDSO28

Standard SRAM, 32KX8, 70ns PDSO28

Supplier's Site Datasheet
Memory - CY62256NL-70SNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOIC

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY62256NL-70SNC CY62256NL-70SNC
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type SOP; SOP28 SOIC; 28-SOIC (0.295\", 7.50mm Width)
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers