Watts 2-Piece, Full-Port, Gear Operated, Lead Free* Slow Close Ball Valve LFAFBV-FP

Description
Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem and PTFE seats for low torque and positive shut off. Valve is designed for use with Schedule 40 pipe and is approved for indoor and outdoor use has a reversible wiring harness for applications in close proximity to obstacles, and be wired as either Normally-open or Normally-closed.
Datasheet
Description
Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem and PTFE seats for low torque and positive shut off. Valve is designed for use with Schedule 40 pipe and is approved for indoor and outdoor use has a reversible wiring harness for applications in close proximity to obstacles, and be wired as either Normally-open or Normally-closed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full-Port, Gear Operated, Lead Free* Slow Close Ball Valve - LFAFBV-FP - Watts
North Andover, MA, USA
2-Piece, Full-Port, Gear Operated, Lead Free* Slow Close Ball Valve
LFAFBV-FP
2-Piece, Full-Port, Gear Operated, Lead Free* Slow Close Ball Valve LFAFBV-FP
Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem and PTFE seats for low torque and positive shut off. Valve is designed for use with Schedule 40 pipe and is approved for indoor and outdoor use has a reversible wiring harness for applications in close proximity to obstacles, and be wired as either Normally-open or Normally-closed.

Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem and PTFE seats for low torque and positive shut off. Valve is designed for use with Schedule 40 pipe and is approved for indoor and outdoor use has a reversible wiring harness for applications in close proximity to obstacles, and be wired as either Normally-open or Normally-closed.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFAFBV-FP
Product Name 2-Piece, Full-Port, Gear Operated, Lead Free* Slow Close Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 1604005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details