Watts 3/8 IN Lead Free Full Port Brass Ball Valve HSR-BV3/8

Description
The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.
Description
The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

Suppliers

Company
Product
Description
Supplier Links
3/8 IN Lead Free Full Port Brass Ball Valve - HSR-BV3/8 - Watts
North Andover, MA, USA
3/8 IN Lead Free Full Port Brass Ball Valve
HSR-BV3/8
3/8 IN Lead Free Full Port Brass Ball Valve HSR-BV3/8
The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number HSR-BV3/8
Product Name 3/8 IN Lead Free Full Port Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
Ball Check Valve 0 5 4 - 1230030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details