Watts 3/4 IN Lead Free Full Port Brass Ball Valve HSR-BV3/4

Description
The 3/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.
Description
The 3/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

Suppliers

Company
Product
Description
Supplier Links
3/4 IN Lead Free Full Port Brass Ball Valve - HSR-BV3/4 - Watts
North Andover, MA, USA
3/4 IN Lead Free Full Port Brass Ball Valve
HSR-BV3/4
3/4 IN Lead Free Full Port Brass Ball Valve HSR-BV3/4
The 3/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

The 3/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing gland, chrome plated Lead Free brass ball, virgin PTFE seats and seals, a bottom loaded blowout proof stem, and steel handle. The temperature range is minus 40 to 400 degrees F (minus 40 to 204 degrees C) and the pressure rating is 600 PSI (41 BAR) WOG non-shock and 150 PSI (10.3 BAR) WSP.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number HSR-BV3/4
Product Name 3/4 IN Lead Free Full Port Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details