OMEGA Engineering, Inc. Datasheets for Thermocouple Wire

Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more

Page: 1 2
Product Name Notes
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple...
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, &
GG-K, XC-K, XT-K, XL-K, XS-K, HH-K, TG-K, TT-K FF-K, PR-K Series High Quality Type "K" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage,...
GG-N, XC-N, XT-N, XL-N, XS-N, HH-N, TG-N, TT-N Series "N" Type Duplex Insulated Thermocouple Wire In Stock fo Imediate Delivery Ceramic, Silfa Silica, High Temperature Glass, Glass and PFA Insulations...
GG-T, TG-T, TT-T FF-T, PR-T Series High quality type "T" thermocouple grade wire In stock - available for immediate shipment Choice of insulation, wire gage, & length
TT-(*)-TWSH, FF-(*)-TWSH, EXPP-(*)-TWSH and EXFF-(*)-TWSH Maintains Electrical Ground from Probe Sheath to Instrument Polyvinyl and PFA Insulations Available Complements OMEGA Low Noise Thermocouple Probes and Connectors Extension and Thermocouple Grades...
Color coded TFE tape applied to conductors and jacket. Superior abrasion, moisture and chemical resistance. Duplex Insulated 260°C (500°F ) Temperature Rating More Abbraision Resistant than PFA insulation Stranded or...
Fused Kapton® tape applied to conductors and jackets. Excellent moisture and abrasion resistance, high dielectric strength (7 kV/mil) retains much physical integrity after gamma radiation. FEP is used as adhesive...
Nextel insulation a high temperature ceramic is offered with in three types of overbraiding. XC is the standard braid, XT is a tight braid and XL is a loose braid.
OMEGA offers a wide variety of Special Limits of Error (SLE) Thermocouple wire. Available from stock in J, K, T, E and N calibrations in ready to use spool and...
OMEGA's fine gage single strand thermocouple wire is available in 50, 100, 500 and 1000 ft. spools. Each spool represents a single leg of the thermocouple. Wire diameters range from...
Omega's line of M8 and M12 over molded extension cables are great for connecting the following M8 and M12 enabled thermocouple sensors to your process or measurement instrument: M12JSS or...
OMEGACLAD® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or...

<< Prev