OMEGA Engineering, Inc. Thermocouple Wire - J Type, Duplex Insulated

Description
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does not use reprocessed PFA or PVC in manufacturing thermocouple wire.
Description
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does not use reprocessed PFA or PVC in manufacturing thermocouple wire.
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Wire - J Type, Duplex Insulated from OMEGA Engineering, Inc. is designed for temperature measurement applications. It features a duplex insulation system, which enhances durability and reliability in various environments. The wire is constructed from Iron-Constantan, adhering to ANSI Type J specifications. The product is available in multiple wire gauges, including AWG 14 and AWG 20, with maximum temperature ratings of 590°C (1100°F) for AWG 14 and 480°C (900°F) for AWG 20. The insulation options include materials such as Nextel Ceramic, Silica, and Glass, each suited for different temperature and environmental conditions. The overall color coding for the wires is brown for the insulation, with positive wires in white and negative wires in red. Engineers should consider this thermocouple wire for applications requiring precise temperature measurements, especially in high-temperature environments, due to its robust construction and variety of insulation options.

Datasheet Summary
Powered by GS/AI

The Thermocouple Wire - J Type, Duplex Insulated from OMEGA Engineering, Inc. is designed for temperature measurement applications. It features a duplex insulation system, which enhances durability and reliability in various environments. The wire is constructed from Iron-Constantan, adhering to ANSI Type J specifications. The product is available in multiple wire gauges, including AWG 14 and AWG 20, with maximum temperature ratings of 590°C (1100°F) for AWG 14 and 480°C (900°F) for AWG 20. The insulation options include materials such as Nextel Ceramic, Silica, and Glass, each suited for different temperature and environmental conditions. The overall color coding for the wires is brown for the insulation, with positive wires in white and negative wires in red. Engineers should consider this thermocouple wire for applications requiring precise temperature measurements, especially in high-temperature environments, due to its robust construction and variety of insulation options.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire - J Type, Duplex Insulated -  - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Wire - J Type, Duplex Insulated
Thermocouple Wire - J Type, Duplex Insulated
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series High Quality Type "E" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, & Length ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does not use reprocessed PFA or PVC in manufacturing thermocouple wire.

GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series

  • High Quality Type "E" Thermocouple Grade Wire
  • In Stock - Available for Immediate Shipment
  • Choice of Insulation, Wire Gage, & Length

ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does not use reprocessed PFA or PVC in manufacturing thermocouple wire.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Wire
Product Name Thermocouple Wire - J Type, Duplex Insulated
Thermocouple Type J
Diameter 0.0560 to 0.2000 inch (1.42 to 5.08 mm)
Gauge 14 to 40 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 1853010 - RS Components, Ltd.
Specs
Length 197 inch (5000 mm)
Insulation Material Polyvinyl Chloride
Features Extension Wire
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details