TC WIRE, 26AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 58AH5663 |
| Product Name | Tc Wire, 26Awg, Type R/s, Solid; Thermocouple Wire Type Omega |
| Thermocouple Type | S; R; R, S |