OMEGA Engineering, Inc. Thermocouple Wire, Type T, 20Awg, 152.4M; Thermocouple Wire Type Omega TT-T-20-SLE-500

Description
THERMOCOUPLE WIRE, TYPE T, 20AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 20AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 20Awg, 152.4M; Thermocouple Wire Type Omega - 43AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 20Awg, 152.4M; Thermocouple Wire Type Omega
43AC9614
Thermocouple Wire, Type T, 20Awg, 152.4M; Thermocouple Wire Type Omega 43AC9614
THERMOCOUPLE WIRE, TYPE T, 20AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 20AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9614
Product Name Thermocouple Wire, Type T, 20Awg, 152.4M; Thermocouple Wire Type Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 159067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details