OMEGA Engineering, Inc. Tc Wire, 36Awg, Type R/s, Solid; Thermocouple Wire Type Omega SPPL-005

Description
TC WIRE, 36AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:36AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TC WIRE, 36AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:36AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 36Awg, Type R/s, Solid; Thermocouple Wire Type Omega - 58AH5660 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 36Awg, Type R/s, Solid; Thermocouple Wire Type Omega
58AH5660
Tc Wire, 36Awg, Type R/s, Solid; Thermocouple Wire Type Omega 58AH5660
TC WIRE, 36AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:36AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 36AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:36AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 58AH5660
Product Name Tc Wire, 36Awg, Type R/s, Solid; Thermocouple Wire Type Omega
Thermocouple Type S; R; R, S
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2209510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details