OMEGA Engineering, Inc. Thermocouple Wire, Type K, 30Awg, 30.5M; Thermocouple Wire Type Omega TT-K-30-100

Description
THERMOCOUPLE WIRE, TYPE K, 30AWG, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 30AWG, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 30Awg, 30.5M; Thermocouple Wire Type Omega - 43AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 30Awg, 30.5M; Thermocouple Wire Type Omega
43AC9609
Thermocouple Wire, Type K, 30Awg, 30.5M; Thermocouple Wire Type Omega 43AC9609
THERMOCOUPLE WIRE, TYPE K, 30AWG, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 30AWG, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9609
Product Name Thermocouple Wire, Type K, 30Awg, 30.5M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2209488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details