OMEGA Engineering, Inc. Thermocouple Wire, Type K, 30Awg, 61M; Thermocouple Wire Type Omega TT-K-30-200

Description
THERMOCOUPLE WIRE, TYPE K, 30AWG, 61M; Thermocouple Wire Type:K; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 30AWG, 61M; Thermocouple Wire Type:K; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 30Awg, 61M; Thermocouple Wire Type Omega - 43AC9611 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 30Awg, 61M; Thermocouple Wire Type Omega
43AC9611
Thermocouple Wire, Type K, 30Awg, 61M; Thermocouple Wire Type Omega 43AC9611
THERMOCOUPLE WIRE, TYPE K, 30AWG, 61M; Thermocouple Wire Type:K; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 30AWG, 61M; Thermocouple Wire Type:K; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9611
Product Name Thermocouple Wire, Type K, 30Awg, 61M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2318491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 39.37 inch (1000 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details