OMEGA Engineering, Inc. Tc Wire, 50Awg, Type R/s, Solid; Thermocouple Wire Type Omega SPPL-001

Description
TC WIRE, 50AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:50AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TC WIRE, 50AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:50AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 50Awg, Type R/s, Solid; Thermocouple Wire Type Omega - 58AH5658 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 50Awg, Type R/s, Solid; Thermocouple Wire Type Omega
58AH5658
Tc Wire, 50Awg, Type R/s, Solid; Thermocouple Wire Type Omega 58AH5658
TC WIRE, 50AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:50AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 50AWG, TYPE R/S, SOLID; Thermocouple Wire Type:R, S; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:50AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 58AH5658
Product Name Tc Wire, 50Awg, Type R/s, Solid; Thermocouple Wire Type Omega
Thermocouple Type S; R; R, S
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 192136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 9.84 inch (250 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details