OMEGA Engineering, Inc. Thermocouple Wire, Type T, 20Awg, 305M; Thermocouple Wire Type Omega TT-T-20-SLE-1000

Description
THERMOCOUPLE WIRE, TYPE T, 20AWG, 305M; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 20AWG, 305M; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 20Awg, 305M; Thermocouple Wire Type Omega - 43AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 20Awg, 305M; Thermocouple Wire Type Omega
43AC9613
Thermocouple Wire, Type T, 20Awg, 305M; Thermocouple Wire Type Omega 43AC9613
THERMOCOUPLE WIRE, TYPE T, 20AWG, 305M; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 20AWG, 305M; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9613
Product Name Thermocouple Wire, Type T, 20Awg, 305M; Thermocouple Wire Type Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details