THERMOCOUPLE WIRE, TYPE K, 30AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9610 |
| Product Name | Thermocouple Wire, Type K, 30Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | K; K |