OMEGA Engineering, Inc. Thermocouple Wire, Type J, 20Awg, 100Ft; Thermocouple Wire Type Omega TT-J-20-SLE-100

Description
THERMOCOUPLE WIRE, TYPE J, 20AWG, 100FT; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 20AWG, 100FT; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 20Awg, 100Ft; Thermocouple Wire Type Omega - 71AC1703 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 20Awg, 100Ft; Thermocouple Wire Type Omega
71AC1703
Thermocouple Wire, Type J, 20Awg, 100Ft; Thermocouple Wire Type Omega 71AC1703
THERMOCOUPLE WIRE, TYPE J, 20AWG, 100FT; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 20AWG, 100FT; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1703
Product Name Thermocouple Wire, Type J, 20Awg, 100Ft; Thermocouple Wire Type Omega
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 158604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 11.81 inch (300 mm)
View Details