OMEGA Engineering, Inc. Thermocouple Wire, Type K, 20Awg, 152.4M; Thermocouple Wire Type Omega TT-K-20-500

Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 20Awg, 152.4M; Thermocouple Wire Type Omega - 43AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 20Awg, 152.4M; Thermocouple Wire Type Omega
43AC8321
Thermocouple Wire, Type K, 20Awg, 152.4M; Thermocouple Wire Type Omega 43AC8321
THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type K, 20Awg, 152.4M Rohs Compliant Omega - 74AJ5215 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 20Awg, 152.4M Rohs Compliant Omega
74AJ5215
Thermocouple Wire, Type K, 20Awg, 152.4M Rohs Compliant Omega 74AJ5215
THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE K, 20AWG, 152.4M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 43AC8321 74AJ5215
Product Name Thermocouple Wire, Type K, 20Awg, 152.4M; Thermocouple Wire Type Omega Thermocouple Wire, Type K, 20Awg, 152.4M Rohs Compliant Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details