Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMOCOUPLE WIRE
OMEGA ENGINEERING, INC.
TFAL-005-1000-ROHS -- T/C WIRE OMEGA
OMEGA Engineering, Inc.
T/c Wire Omega
TFAL-005-1000-ROHS
Description
T/C Wire: Medium Temp Wire
Newark, An Avnet Company
Done
Description
T/C Wire: Medium Temp Wire
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
T/c Wire Omega
58AH9419
T/c Wire Omega
58AH9419
T/C Wire: Medium Temp Wire
T/C Wire: Medium Temp Wire
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Thermocouple Wire
Product Number
58AH9419
Product Name
T/c Wire Omega
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Thermoelectric Alloy
ISOTAN®
Specs
Thermocouple Type
T
Temperature Rating
-328 to 662 F (-200 to 350 C)
View Details
RS Components, Ltd.
Thermocouples
1314764
Specs
Thermocouple Type
J
Diameter
0.2362 inch (6 mm)
Length
118 inch (3000 mm)
View Details
MPF Products, INC.
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length
A2333-1-WR
Specs
Thermocouple Type
K
Length
96 inch (2438 mm)
Temperature Rating
482 F (250 C)
View Details
Tempco Electric Heater Corporation
Coil Cord
Specs
Thermocouple Type
E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge
? to 26 Gauge
Length
12 to 36 inch (305 to 914 mm)
View Details