OMEGA Engineering, Inc. Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega SP30RH-010

Description
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega - 58AH5750 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega
58AH5750
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega 58AH5750
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 58AH5750
Product Name Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega
Thermocouple Type B; B
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2394614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 9.84 inch (250 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details