THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Wire | Thermocouple Wire |
| Product Number | 43AC9605 | 74AJ5280 |
| Product Name | Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega | Thermocouple Wire, Type K, 24Awg, 152.4M Rohs Compliant Omega |
| Thermocouple Type | K; K |