THERMOCOUPLE WIRE, TYPE T, 24AWG, 1000FT; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:PR Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 72R4367 |
| Product Name | Thermocouple Wire, Type T, 24Awg, 1000Ft; Thermocouple Wire Type Omega |
| Thermocouple Type | T; T |