OMEGA Engineering, Inc. Thermocouple Wire, Type K, 30.5M; Thermocouple Wire Type Omega TFCY-003-100-ROHS

Description
THERMOCOUPLE WIRE, TYPE K, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series; SVHC:No SVHC (2 RoHS Compliant: Yes
Description
THERMOCOUPLE WIRE, TYPE K, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series; SVHC:No SVHC (2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 30.5M; Thermocouple Wire Type Omega - 29AK8477 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 30.5M; Thermocouple Wire Type Omega
29AK8477
Thermocouple Wire, Type K, 30.5M; Thermocouple Wire Type Omega 29AK8477
THERMOCOUPLE WIRE, TYPE K, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series; SVHC:No SVHC (2 RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 30.5M; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 29AK8477
Product Name Thermocouple Wire, Type K, 30.5M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2394591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 5.91 inch (150 mm)
View Details