OMEGA Engineering, Inc. Thermocouple Wire, J, 20Awg, 25Ft; Thermocouple Wire Type Omega TT-J-20-25

Description
THERMOCOUPLE WIRE, J, 20AWG, 25FT; Thermocouple Wire Type:J; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, J, 20AWG, 25FT; Thermocouple Wire Type:J; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, J, 20Awg, 25Ft; Thermocouple Wire Type Omega - 71AC1704 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, J, 20Awg, 25Ft; Thermocouple Wire Type Omega
71AC1704
Thermocouple Wire, J, 20Awg, 25Ft; Thermocouple Wire Type Omega 71AC1704
THERMOCOUPLE WIRE, J, 20AWG, 25FT; Thermocouple Wire Type:J; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, J, 20AWG, 25FT; Thermocouple Wire Type:J; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1704
Product Name Thermocouple Wire, J, 20Awg, 25Ft; Thermocouple Wire Type Omega
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1856794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.98 inch (152 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details