OMEGA Engineering, Inc. Thermocouple Wire, K, 20Awg, 25Ft; Thermocouple Wire Type Omega TT-K-20-25

Description
THERMOCOUPLE WIRE, K, 20AWG, 25FT; Thermocouple Wire Type:K; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, K, 20AWG, 25FT; Thermocouple Wire Type:K; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, K, 20Awg, 25Ft; Thermocouple Wire Type Omega - 71AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, K, 20Awg, 25Ft; Thermocouple Wire Type Omega
71AC1707
Thermocouple Wire, K, 20Awg, 25Ft; Thermocouple Wire Type Omega 71AC1707
THERMOCOUPLE WIRE, K, 20AWG, 25FT; Thermocouple Wire Type:K; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, K, 20AWG, 25FT; Thermocouple Wire Type:K; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1707
Product Name Thermocouple Wire, K, 20Awg, 25Ft; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details