THERMOCOUPLE WIRE, TYPE T, 24AWG, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
THERMOCOUPLE WIRE, TYPE T, 24AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Wire | Thermocouple Wire |
| Product Number | 71AC1708 | 69AJ1163 |
| Product Name | Thermocouple Wire, Type T, 24Awg, 100Ft; Thermocouple Wire Type Omega | Thermocouple Wire, Type T, 24Awg Rohs Compliant Omega |
| Thermocouple Type | T; T |