OMEGA Engineering, Inc. Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega TT-T-24-100

Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega - 43AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega
43AC9619
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega 43AC9619
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type T, 24Awg Rohs Compliant Omega - 69AJ1166 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 24Awg Rohs Compliant Omega
69AJ1166
Thermocouple Wire, Type T, 24Awg Rohs Compliant Omega 69AJ1166
THERMOCOUPLE WIRE, TYPE T, 24AWG ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE T, 24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 43AC9619 69AJ1166
Product Name Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega Thermocouple Wire, Type T, 24Awg Rohs Compliant Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2318464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 197 inch (5000 mm)
Temperature Rating 302 F (150 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details