OMEGA Engineering, Inc. Thermocouple Wire, 32Awg, Type R, Solid; Thermocouple Wire Type Omega SP13RH-008

Description
THERMOCOUPLE WIRE, 32AWG, TYPE R, SOLID; Thermocouple Wire Type:R; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, 32AWG, TYPE R, SOLID; Thermocouple Wire Type:R; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, 32Awg, Type R, Solid; Thermocouple Wire Type Omega - 58AH5731 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, 32Awg, Type R, Solid; Thermocouple Wire Type Omega
58AH5731
Thermocouple Wire, 32Awg, Type R, Solid; Thermocouple Wire Type Omega 58AH5731
THERMOCOUPLE WIRE, 32AWG, TYPE R, SOLID; Thermocouple Wire Type:R; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, 32AWG, TYPE R, SOLID; Thermocouple Wire Type:R; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:32AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 58AH5731
Product Name Thermocouple Wire, 32Awg, Type R, Solid; Thermocouple Wire Type Omega
Thermocouple Type R; R
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple & Extension Wire - 2000627 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 984 inch (25000 mm)
Insulation Material Pfa teflon
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details