OMEGA Engineering, Inc. Thermocouple Wire, S, 8.3Ft; Thermocouple Wire Type Omega SP10R-010

Description
THERMOCOUPLE WIRE, S, 8.3FT; Thermocouple Wire Type:S; Length - Imperial:8.3ft; Length - Metric:2.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, S, 8.3FT; Thermocouple Wire Type:S; Length - Imperial:8.3ft; Length - Metric:2.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, S, 8.3Ft; Thermocouple Wire Type Omega - 80AC9136 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, S, 8.3Ft; Thermocouple Wire Type Omega
80AC9136
Thermocouple Wire, S, 8.3Ft; Thermocouple Wire Type Omega 80AC9136
THERMOCOUPLE WIRE, S, 8.3FT; Thermocouple Wire Type:S; Length - Imperial:8.3ft; Length - Metric:2.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, S, 8.3FT; Thermocouple Wire Type:S; Length - Imperial:8.3ft; Length - Metric:2.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 80AC9136
Product Name Thermocouple Wire, S, 8.3Ft; Thermocouple Wire Type Omega
Thermocouple Type S; S
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermocouples - 1365894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0787 inch (2 mm)
Length 5.91 inch (150 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details