THERMOCOUPLE WIRE, TYPE K, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 80AC9141 |
| Product Name | Thermocouple Wire, Type K, 100Ft; Thermocouple Wire Type Omega |
| Thermocouple Type | K; K |