Thermocouple Wire, Type T, 24AWG, 305M is a duplex insulated wire made from copper and constantan, suitable for temperature measurement applications. The wire features a maximum temperature rating of 200°C (400°F) and is designed to meet ANSI color coding standards, with the positive wire in blue and the negative wire in red. This product does not use reprocessed PFA or PVC in its manufacturing process, ensuring high-quality insulation. The wire is solid and comes in a length of 1000 feet (305 meters), making it suitable for various industrial applications. It is RoHS compliant, indicating it meets environmental safety standards.
THERMOCOUPLE WIRE, TYPE T, 24AWG, 305M; Thermocouple Wire Type:T; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9381 |
| Product Name | Thermocouple Wire, Type T, 24Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | T; T |