OMEGA Engineering, Inc. Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega SP6RH-010

Description
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega - 58AH5757 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega
58AH5757
Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega 58AH5757
THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, 30AWG, TYPE B, SOLID; Thermocouple Wire Type:B; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 58AH5757
Product Name Thermocouple Wire, 30Awg, Type B, Solid; Thermocouple Wire Type Omega
Thermocouple Type B; B
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2318457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.4921 inch (12.5 mm)
Length 78.74 inch (2000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details