OMEGA Engineering, Inc. Thermocouple Wire, Type J, 30Awg, 152.4M; Thermocouple Wire Type Omega TT-J-30-SLE-500

Description
THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M; Thermocouple Wire Type:J; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M; Thermocouple Wire Type:J; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 30Awg, 152.4M; Thermocouple Wire Type Omega - 43AC9589 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 30Awg, 152.4M; Thermocouple Wire Type Omega
43AC9589
Thermocouple Wire, Type J, 30Awg, 152.4M; Thermocouple Wire Type Omega 43AC9589
THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M; Thermocouple Wire Type:J; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M; Thermocouple Wire Type:J; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type J, 30Awg, 152.4M Rohs Compliant Omega - 74AJ5147 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 30Awg, 152.4M Rohs Compliant Omega
74AJ5147
Thermocouple Wire, Type J, 30Awg, 152.4M Rohs Compliant Omega 74AJ5147
THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE J, 30AWG, 152.4M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 43AC9589 74AJ5147
Product Name Thermocouple Wire, Type J, 30Awg, 152.4M; Thermocouple Wire Type Omega Thermocouple Wire, Type J, 30Awg, 152.4M Rohs Compliant Omega
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2194466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details