Eaton Corporation Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158... | |
| 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F... | |
| 2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION... | |
| 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING... | |
| 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE... | |
| 2 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO... | |
| 2 M CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 55 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -40 TO 158 DEG F... | |
| 2 M CABLE CONNECTION TYPE 6 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -40 TO 158 DEG F... | |
| 2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO 158... | |
| 2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158... | |
| 2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD... | |
| 2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD... | |
| 2-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD... | |
| 2-WIRE INDUCTIVE SENSING MODE 8 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD... | |
| 3 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 3 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 3 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY... | |
| 3 PIN MICRO AC PIGTAIL CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED... | |
| 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL... | |
| 3 PIN NANO CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO 158... | |
| 3 PIN NANO CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158... | |
| 3-WIRE INDUCTIVE SENSING MODE 1 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP67 ENCLOSURE NPN OUTPUT 200 MILLIAMPERE LOAD CURRENT 3-PIN... | |
| 3-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD... | |
| 3-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD... | |
| 3-WIRE INDUCTIVE SENSING MODE 5 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR PNP OUTPUT 200 MILLIAMPERE LOAD... | |
| 3-WIRE INDUCTIVE SENSING MODE 5 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD... | |
| 4 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 4 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 4 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL SMOOTH BARREL... | |
| 4 PIN MICRO DC PIGTAIL CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL SMOOTH BARREL... | |
| 4 PIN MINI CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13... | |
| 4-WIRE INDUCTIVE SENSING MODE 0.51 INCH SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NO, NC IP68 ENCLOSURE NPN OUTPUT 0.6 AMPERE LOAD CURRENT... | |
| 4-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NO, NC IP68 ENCLOSURE NPN OUTPUT 0.6 AMPERE LOAD CURRENT... | |
| 4-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING CONTACT CONFIGURATION NO, NC IP68 ENCLOSURE 1 AMPERE LOAD CURRENT 3 FT... | |
| 4-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING CONTACT CONFIGURATION NO, NC IP68 ENCLOSURE 1 AMPERE LOAD CURRENT 8 FT... | |
| 4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE LOAD CURRENT ZINC BODY... | |
| 4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE LOAD CURRENT ZINC BODY... | |
| 4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY... | |
| 5 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 5 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 5 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 6 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 7 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| COLLAR FIBER TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO... | |
| COLLAR FIBER TYPE E51 SERIES MODULAR PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE NO-NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION LIGHT/DARK OPERATING... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 3 PIN MICRO CONNECTOR CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158... | |
| DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING... | |
| DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE APPROVAL... | |
| DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 5 PIN CONNECTOR CONNECTION TYPE 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL,... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S)... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120... | |
| DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 18 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND... | |
| DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 1 MILLISECOND ON, 9 MILLISECOND... | |
| DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 20... | |
| DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 24 VDC OPERATING VOLTAGE 40 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND OFF (AC) 20 MILLISECOND... | |
| DIFFUSE REFLECTIVE TYPE RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL... | |
| E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE SIDE SENSING POSITION 36 INCH... | |
| E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE SIDE SENSING POSITION 36 INCH DIA AT... | |
| EXTENDED RANGE DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 40 INCH SENSING DISTANCE 20 MILLISECOND ON,... | |
| EXTENDED RANGE REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 35 FT SENSING DISTANCE 20 MILLISECOND ON, 30... | |
| FERROUS METAL TYPE 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS... | |
| FERROUS METAL TYPE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL... | |
| FERROUS METAL TYPE 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC,... | |
| FERROUS/NON FERROUS METAL TYPE PBT COMPOSITION MATERIAL 12 INCH W X 7 INCH D X 30 INCH H SIZE 1 M CABLE CONNECTION TYPE 3 WIRE(S) 12 TO 24 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 20 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 20 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 40 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ,... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ,... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 8 FT CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 8 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 8 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE... | |
| FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE... | |
| FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158... | |
| FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE... | |
| FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE... | |
| FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158... | |
| LIMIT SWITCH THRU BEAM SENSING MODE 300 FT SENSING RANGE 24 MAXIMUM DC VOLTAGE RATING QUICK DISCONNECT CONNECTOR 5-PIN MICRO QD CONNECTION -25 TO 70 DEG C OPERATING TEMPERATURE NEMA... | |
| MAKROLON POLYESTER MATERIAL 4.33 INCH W X 1.69 INCH D X 4.33 INCH H SIZE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) 85 TO 140 VAC AT 45/65 HZ... | |
| MAKROLON POLYESTER MATERIAL 6.69 INCH W X 2.68 INCH D X 6.69 INCH H SIZE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) 85 TO 140 VAC AT 45/65 HZ... | |
| PBT RESIN MATERIAL 1.57 INCH W X 1.57 INCH D X 4.64 INCH H SIZE 1/2 INCH NPT, TERMINAL WIRING CONNECTION TYPE 2 WIRE(S) 35 TO 250 VAC OPERATING VOLTAGE... | |
| POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120... | |
| POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL... | |
| POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120... | |
| POLARIZED REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 15 FT SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S) UL,... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC... | |
| REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 18 FT SENSING DISTANCE 20 MILLISECOND... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP68 ENCLOSURE... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC/VDC OPERATING... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 8 FT SOOW-A CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC AT... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 8 FT SOOW-A CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC/VDC OPERATING... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 8 FT SOOW-A CABLE CONNECTION TYPE 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA... | |
| RUGGED DIE CAST ZINC MATERIAL 8 FT SOOW-A CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO... | |
| STANDARD FIBER TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO... | |
| THERMOPLASTIC POLYESTER MATERIAL 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE 1/2 INCH NPT, SCREW TERMINAL CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60... | |
| THERMOPLASTIC POLYESTER MATERIAL 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ... |
| << Prev | Next >> |