Eaton Corporation Tubular Inductive Proximity Sensor E55CAL18T110E

Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 4 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER E55 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 4 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER E55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E55CAL18T110E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E55CAL18T110E
Tubular Inductive Proximity Sensor E55CAL18T110E
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 4 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER E55 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/13, IP66 ENCLOSURE
  • ABS PLASTIC BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO, PNP OUTPUT CONFIGURATION
  • 4 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 1000 HZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • E55 MODEL
Supplier's Site Datasheet
Nonmetallic Housing - E55CAL18T110E - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CAL18T110E
Nonmetallic Housing E55CAL18T110E
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CAL18T110E E55CAL18T110E
Product Name Tubular Inductive Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
Confocal sensor for series applications - confocalDT IFS2404-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details