Eaton Corporation Modular Limit Switch Inductive Proximity Sensor E51PLT5

Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Limit Switch Inductive Proximity Sensor - E51PLT5 - Eaton Corporation
Cleveland, OH, USA
Modular Limit Switch Inductive Proximity Sensor
E51PLT5
Modular Limit Switch Inductive Proximity Sensor E51PLT5
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • RUGGED DIE CAST ZINC MATERIAL
  • 1/2 INCH NPT CONNECTION TYPE
  • 4 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION
  • 0.94 INCH SENSING DISTANCE
  • TOP SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • STANDARD, 50 HZ SWITCHING FREQUENCY
  • APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
  • INCORPORATES LATCHING SHORT CIRCUIT PROTECTION
  • GASKET MATERIAL VITON
  • SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT
  • WITH TERMINAL WIRING
  • E51 MODEL
Supplier's Site Datasheet
E51 Limit Switch Style - E51PLT5 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51PLT5
E51 Limit Switch Style E51PLT5
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E51PLT5 E51PLT5
Product Name Modular Limit Switch Inductive Proximity Sensor E51 Limit Switch Style
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Switch Type Normally Open (optional feature); Normally Closed (optional feature) Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093349 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details