Eaton Corporation Modular Limit Switch Photoelectric Through Beam Source E51EDN

Description
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Limit Switch Photoelectric Through Beam Source - E51EDN - Eaton Corporation
Cleveland, OH, USA
Modular Limit Switch Photoelectric Through Beam Source
E51EDN
Modular Limit Switch Photoelectric Through Beam Source E51EDN
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
  • DIE CAST ZINC MATERIAL
  • E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
  • 4 WIRE(S)
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 300 FT SENSING DISTANCE
  • APPROVAL UL, CSA
  • OPERATING TEMPERATURE -13 TO 158 DEG F
  • E51 MODEL
Supplier's Site Datasheet
E51 Limit Switch Style - E51EDN - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51EDN
E51 Limit Switch Style E51EDN
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)

Modular Construction and a Variety of Operating Modes

Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units.

Product Features

  • Choose from five different sensing modes including fiber optic
  • All heads feature a selector switch for light or dark operation
  • Logic modules are available to provide additional control functions
  • Rugged construction, ideal for industrial environments
  • Viton gaskets ensure a positive seal and high chemical resistance
  • Sensor heads can be rotated to any of four positions
  • Components are interchangeable with E51 proximity sensors
  • Sensors accommodate both U.S. and DIN mounting dimensions
  • Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs

Approvals

  • UL Listed
  • CSA Certified
  • CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E51EDN E51EDN
Product Name Modular Limit Switch Photoelectric Through Beam Source E51 Limit Switch Style
Optical Technology Type Through Beam Through Beam
Power Requirements DC Powered
Body Shape Rectangular
Operation Distance ? to 3600 inch (? to 91440 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data