Eaton Corporation Tubular Inductive Proximity Sensor E57-18LE20-C1B

Description
4 PIN MINI CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 20 MM SENSING DISTANCE END SENSING POSITION NON EMBEDDABLE SHIELD SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 91 MM L E57 MODEL
Datasheet
Description
4 PIN MINI CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 20 MM SENSING DISTANCE END SENSING POSITION NON EMBEDDABLE SHIELD SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 91 MM L E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57-18LE20-C1B - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57-18LE20-C1B
Tubular Inductive Proximity Sensor E57-18LE20-C1B
4 PIN MINI CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 20 MM SENSING DISTANCE END SENSING POSITION NON EMBEDDABLE SHIELD SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 91 MM L E57 MODEL
  • 4 PIN MINI CONNECTOR CONNECTION TYPE
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 10 TO 50 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC, NPN OUTPUT CONFIGURATION
  • 20 MM SENSING DISTANCE
  • END SENSING POSITION
  • NON EMBEDDABLE SHIELD SHIELDING TYPE
  • 1000 HZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION
  • SENSOR LENGTH 91 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57-18LE20-C1B - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57-18LE20-C1B
E57 Premium + Series E57-18LE20-C1B
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57-18LE20-C1B E57-18LE20-C1B
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3900 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details