Eaton Corporation Proximity Switch E51SCN

Description
SENSOR BODY, E51 SERIES, 120VAC, 50/60HZ, 4-WIRE (1) NO & AMP (1) NC COMPLEMENTARY LINE POWERED, ACCEPTS LOGIC MODULES, DIE CAST HOUSING BODY, NEMA RATING 4/4X/13, WILL NEED HEAD OF CHOICE AND RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR BODY, E51 SERIES, 120VAC, 50/60HZ, 4-WIRE (1) NO & AMP (1) NC COMPLEMENTARY LINE POWERED, ACCEPTS LOGIC MODULES, DIE CAST HOUSING BODY, NEMA RATING 4/4X/13, WILL NEED HEAD OF CHOICE AND RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 36551 - Radwell International
Willingboro, NJ, United States
Proximity Switch
36551
Proximity Switch 36551
SENSOR BODY, E51 SERIES, 120VAC, 50/60HZ, 4-WIRE (1) NO & AMP (1) NC COMPLEMENTARY LINE POWERED, ACCEPTS LOGIC MODULES, DIE CAST HOUSING BODY, NEMA RATING 4/4X/13, WILL NEED HEAD OF CHOICE AND RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR BODY, E51 SERIES, 120VAC, 50/60HZ, 4-WIRE (1) NO & AMP (1) NC COMPLEMENTARY LINE POWERED, ACCEPTS LOGIC MODULES, DIE CAST HOUSING BODY, NEMA RATING 4/4X/13, WILL NEED HEAD OF CHOICE AND RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 36551
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details