Eaton Corporation Photoelectric Sensor E51CLC1

Description
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158 DEG F OPERATING TEMPERATURE IP 67 ENCLOSURE DIN RAIL MOUNTING AREA CLASSIFICATION HAZARDOUS APPROVAL UL, CSA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158 DEG F OPERATING TEMPERATURE IP 67 ENCLOSURE DIN RAIL MOUNTING AREA CLASSIFICATION HAZARDOUS APPROVAL UL, CSA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor - E51CLC1 - Eaton Corporation
Cleveland, OH, USA
Photoelectric Sensor
E51CLC1
Photoelectric Sensor E51CLC1
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158 DEG F OPERATING TEMPERATURE IP 67 ENCLOSURE DIN RAIL MOUNTING AREA CLASSIFICATION HAZARDOUS APPROVAL UL, CSA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
  • 4-WIRE
  • THRU BEAM SENSING MODE
  • 300 FT SENSING RANGE
  • DARK/LIGHT OPERATING MODE
  • 120 MINIMUM AC VOLTAGE RATING
  • 120 MAXIMUM AC VOLTAGE RATING
  • 50/60 HZ
  • 1 AMPERE LOAD CURRENT
  • ZINC BODY
  • PLUG IN CONNECTOR
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • IP 67 ENCLOSURE
  • DIN RAIL MOUNTING
  • AREA CLASSIFICATION HAZARDOUS
  • APPROVAL UL, CSA
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
E51 Limit Switch Style - E51CLC1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51CLC1
E51 Limit Switch Style E51CLC1
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)

Modular Construction and a Variety of Operating Modes

Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units.

Product Features

  • Choose from five different sensing modes including fiber optic
  • All heads feature a selector switch for light or dark operation
  • Logic modules are available to provide additional control functions
  • Rugged construction, ideal for industrial environments
  • Viton gaskets ensure a positive seal and high chemical resistance
  • Sensor heads can be rotated to any of four positions
  • Components are interchangeable with E51 proximity sensors
  • Sensors accommodate both U.S. and DIN mounting dimensions
  • Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs

Approvals

  • UL Listed
  • CSA Certified
  • CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E51CLC1 E51CLC1
Product Name Photoelectric Sensor E51 Limit Switch Style
Operation Distance 3600 inch (91440 mm) ? to 3600 inch (? to 91440 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable Light-on; Dark-on; Light/Dark Programmable
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data