Eaton Corporation Tubular Inductive Proximity Sensor E57LAL12A2S5

Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
Request a Quote Datasheet
Description
5 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57LAL12A2S5 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57LAL12A2S5
Tubular Inductive Proximity Sensor E57LAL12A2S5
5 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
  • 5 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • SMOOTH BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION
  • SENSOR LENGTH 70.2 MM L
  • E57 MODEL
Supplier's Site Datasheet
Proximity Sensors - Industrial - 5730-E57LAL12A2S5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E57LAL12A2S5-ND
Proximity Sensors - Industrial 5730-E57LAL12A2S5-ND
12MM STD IND PROX 2W AC 5M CABLE

12MM STD IND PROX 2W AC 5M CABLE

Buy Now Datasheet
Proximity Switch - 5380371 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5380371
Proximity Switch 5380371
PROXIMITY SENSOR, 57 SERIES, 2 MM SENSING RANGE, <1% ACCURACY, NORMALLY OPEN OUTPUT, 12 MM DIAMTER, 250 MA @ 250 VAC, SHIELDED, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 57 SERIES, 2 MM SENSING RANGE, <1% ACCURACY, NORMALLY OPEN OUTPUT, 12 MM DIAMTER, 250 MA @ 250 VAC, SHIELDED, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57LAL12A2S5 5730-E57LAL12A2S5-ND 5380371
Product Name Tubular Inductive Proximity Sensor Proximity Sensors - Industrial Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1184ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details